AIA/NAS - NAS4002
Fastener, Alloy Steel, Externally Threaded, 160 KSI Ftu, 95 KSI Fsu, 450 degrees F
| Organization: | AIA/NAS |
| Publication Date: | 28 April 2003 |
| Status: | inactive |
| Page Count: | 22 |
scope:
SCOPE AND CLASSES
This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers lisied on drawings which refer to this specification. Typically these fasteners are used for tension, shear, and tension-fatigue applications where 160 KSI Ftu and 95 KSI Fsu is desired with a sewice temperature capability to 450° F.
Requirements stipulated in purchase contracts, purchase orders, part standards andlor part drawings shall take precedence over requirements stated herein. Receiving contractors may reject any tot which does not conform.
The specification includes mechanical property requirements for three classes of fastenen, Types I, II and Ill, and three classes of thread lengths Long Thread, Mid thread and Short Thread.
Type I - Tension head (hex, double hex, etc.) without a recess drive (i.@.N AS6603-6620)
Type II - 700" Full flush head, long or short thread (¡.e. NAS1 580A)
Pan head, long or short thread (i.@N. ASq578A)
Fillister head, long or short thread (¡.e. NASI 12î-1128)
Full thread (threaded to the head} (i.@.N ASt801)
Type 111 - 100" Reduced flush head, long or short thread (Le. NAS15811
Workmanship of fasteners shall ke in conformance with aircrafl fastener manufacturing proceses.
Recommendations for improvements or corrections to this specification should be directed to an NASC representative of 8 using company or to the Executive Secretary of the National Aerospace Standards Committee.
Specifications listed herein, of the issue in effect on date of inquiry, are a part of this specification to the extent indicated. In the case of conflict, the requirements herein shall take precedence.
Should 8 using company require qualification testing for any product specifying this document, a report for the specific product and product diameter shall be generated by the product manufacturer from product of sufficient shank and thread length to yield inspection and test data for all requirements in TABLE I including tests categorized as not mandatory. Inspection and test data shall be generated in accordance with the prescribed test methods, utilizing the sampling plan specified for a twenty-five (25) piece manufacturing lot and submitted by the product manufacturer to the product user.
Unless otherwise specified, part inverrtory manufactured to previous revisions of the applicable drawing or specification may be procured and used until stock is depleted.
Document History