DS/EN 300481 V1.2.2

Terminal Equipment (TE) - Integrated Services Digital Network (ISDN) - B-Channel Aggregation Unit (CAU) - Procedures and terminal requirements

active, Most Current
Organization: DS
Publication Date: 22 April 1998
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document defines protocols for the synchronization and aggregation of multiple Integrated Services Digital Network (ISDN) channels at 64 kbit/s, these channels having a differential delay in the range of one second and with or without octet integrity structure. It also addresses the case of interworking with a digital network restricted to a rate of 56 kbit/s. It is applicable to a wide range of user data transport up to 63 channels using ISO/IEC 13871 [1], but special provision is made for audiovisual systems according to ETS 300 144 [2], up to 24 channels; the aggregation may be network-based or associated with Customer Premises Equipment. The available operating modes (B1, B2, B3, H2) provide options with/without transmission-management overhead and user-data rates at or less than the exact multiples of 64/56 kbit/s.

Document History

DS/EN 300481 V1.2.2
April 22, 1998
Terminal Equipment (TE) - Integrated Services Digital Network (ISDN) - B-Channel Aggregation Unit (CAU) - Procedures and terminal requirements
The present document defines protocols for the synchronization and aggregation of multiple Integrated Services Digital Network (ISDN) channels at 64 kbit/s, these channels having a differential delay...

References

Advertisement