CSA - TIL F-19

1. Information Technology 2. Telecommunication 3. Industrial Control and Power Supplies; Information Technology (IT) Equipment; Non-IT Equipment Used with IT Equipment, or as Part of an IT Equipment Installation

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1993
Status: inactive
Page Count: 2
scope:

This TIL applies to equipment that does not fall directly within the scope of CSA Standard CAN/CSA-C22.2 No. 950 but which will be either part of an IT equipment installation or used with IT equipment covered by another Standard (eg. EN 60950 and IEC Publication 950).

Document History

TIL F-19
January 1, 1993
1. Information Technology 2. Telecommunication 3. Industrial Control and Power Supplies; Information Technology (IT) Equipment; Non-IT Equipment Used with IT Equipment, or as Part of an IT Equipment Installation
This TIL applies to equipment that does not fall directly within the scope of CSA Standard CAN/CSA-C22.2 No. 950 but which will be either part of an IT equipment installation or used with IT...
Advertisement