BSI - BS EN 2318
Aluminium Alloy AL-P2024-T3511 Extruded Bars and Sections 1,2 mm Less Than or Equal to a or D Less Than or Equal to 150 mm
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 November 1992 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
BS EN 2318
November 15, 1992
Aluminium Alloy AL-P2024-T3511 Extruded Bars and Sections 1,2 mm Less Than or Equal to a or D Less Than or Equal to 150 mm
A description is not available for this item.