ISO 3225
Aerospace - Self-Locking, Fixed, Two Lug Anchor Nuts, Reduced Series, with Counterbore, Strength Classification 1 100 MPa and Maximum Operating Temperature 235 Degrees Celsius
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1985 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Nuts): | 49.030.30 |
Document History
November 15, 1998
Aerospace - Nuts, Anchor, Self-Locking, Fixed, Two Lug, Reduced Series, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
ISO 3225
January 1, 1985
Aerospace - Self-Locking, Fixed, Two Lug Anchor Nuts, Reduced Series, with Counterbore, Strength Classification 1 100 MPa and Maximum Operating Temperature 235 Degrees Celsius
A description is not available for this item.