SNV - SN EN 2680
Aerospace series – Nuts, anchor, self-locking, floating, selfaligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature)/235 Degrees C
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
Document History
SN EN 2680
July 1, 2006
Aerospace series – Nuts, anchor, self-locking, floating, selfaligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature)/235 Degrees C
A description is not available for this item.