GMNA - GM6217M

Material and Performance Requirements for Induction Hardened (Thread Cutting) Tapping Screws Type D Type F Type T

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 1989
Status: inactive
Page Count: 5
scope:

1 SCOPE.

This standard covers material and performance requirements applicable to Types D, F and T (thread cutting) tapping screws, heat treated to achieve properties comparable to GM500M (9.8) metric screws and GM275M inch screws with induction hardened points, in sizes 5 mm (10 in.) and larger, which are suitable for use in general engineering and structural attachments.

Document History

August 1, 2011
Material and Performance Requirements for Induction Hardened – Thread Cutting – Tapping Screws Type D Type F Type T
This standard covers material and performance requirements applicable to Types D, F and T (thread cutting) tapping screws, heat treated to achieve properties comparable to GMSOOM (9.8) metric screws...
GM6217M
April 1, 1989
Material and Performance Requirements for Induction Hardened (Thread Cutting) Tapping Screws Type D Type F Type T
1 SCOPE. This standard covers material and performance requirements applicable to Types D, F and T (thread cutting) tapping screws, heat treated to achieve properties comparable to GM500M (9.8)...

References

Advertisement