GME 00006

Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts (formerly OPEL 833)

inactive
Organization: GME
Publication Date: 1 November 1998
Status: inactive
Page Count: 9
scope:

1 Scope

This specification covers the minimum performance requirements for electrolytically deposited chromium coatings on the first surface of plastic components. To obtain good adhesion of the electrolytically applied chromium coating, to the plastic substrate, the latter may be pre-treated with relevant coatings (i.e. copper, nickel, chromium or copper free constructions etc.) applied by suitable processes. Two types of finish are specified: c-: Type A : for parts used externally Type B : for parts used internally Type C: for part used externally, which are exposed with high corrosiv strain This type of finish shall be principally used for decorative effects.

Document History

June 1, 2007
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
For electrolytically deposited chromium coatings on the first surface of plastic components.
December 1, 2001
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts
1.1 Scope. For electrolytically deposited chromium coatings on the first surface of plastic components. 1.1 Anwendungsbereich. Kunststoffteile, auf deren Außenseite eine elektrolytisch abgeschiedene...
August 1, 2001
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts (formerly OPEL 833)
1.1 Scope. For electrolytically deposited chromium coatings on the first surface of plastic components.
GME 00006
November 1, 1998
Minimum Performance Requirements for Decorative Chromium Plated Plastic Parts (formerly OPEL 833)
1 Scope This specification covers the minimum performance requirements for electrolytically deposited chromium coatings on the first surface of plastic components. To obtain good adhesion of the...

References

Advertisement