DS/EN 60554-2

Cellulosic papers for electrical purposes - Part 2: Methods of test

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 July 2002
Status: active
Page Count: 42
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This part of 60554 applies to cellulosic papers for electrical purposes. It specifies the methods of test to be used in testing cellulosic papers for electrical purposes to meet the requirements prescribed in the specification sheet of 60554-3. In this standard, reference is made in several places to ISO standards accompanied by a short description of the method used. It is to be understood that this short description is meant for identification purposes only and that all details should be taken from the ISO standard itself.

Document History

DS/EN 60554-2
July 5, 2002
Cellulosic papers for electrical purposes - Part 2: Methods of test
This part of 60554 applies to cellulosic papers for electrical purposes. It specifies the methods of test to be used in testing cellulosic papers for electrical purposes to meet the requirements...

References

Advertisement