DS/EN 14408-3
Plastics piping systems for renovation of underground gas supply networks - Part 3: Lining with close-fit pipes
| Organization: | DS |
| Publication Date: | 29 November 2004 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
scope:
This Part 3 of prEN 14408, in conjunction with prEN 14408-1:2002 specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of gas supply networks. It covers polyethylene (PE) pipe for both independent and interactive pressure pipe liners and associated fittings and joints for the construction of the lining system. It is applicable to the plastic lining system intended to be used under the following conditions: a) a maximum operating pressure, MOP, up to and including 10 bar 1); b) an operating temperature of 20 ¦C as reference temperature. NOTE For other operating temperatures, de-rating coefficients may be used, see EN 1555-5.
Document History