ETSI - EN 300 220-3
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Short Range Devices (SRD); Radio Equipment to Be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up tp 500 mW; Part 3: Harmonized EN Covering Essential Requirements under Article 3.2 of the R&TTE Directive
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 September 2000 |
| Status: | active |
| Page Count: | 15 |
Document History
EN 300 220-3
September 1, 2000
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Short Range Devices (SRD); Radio Equipment to Be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up tp 500 mW; Part 3: Harmonized EN Covering Essential Requirements under Article 3.2 of the R&TTE Directive
A description is not available for this item.
January 1, 2000
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Short Range Devices (SRD); Radio Equipment to Be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up tp 500 mW; Part 3: Harmonized EN Covering Essential Requirements under Article 3.2 of the R&TTE Directive
The present document applies to short range device radio transmitters and receivers:
1) transmitters operating in the range from 25 to 1 O00 MHz and with power levels ranging up to 500 mW;
2)...