ISO 4996

Hot-Rolled Steel Sheet of High Yield Stress Structural Quality

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 1999
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to hot-rolled steel sheet of high yield stress structural quality in the grades and classes listed in Tables 1 and 2, with the use of microalloying elements. The product is intended for structural purposes where particular mechanical properties are required. It is generally used in the delivered condition and is intended for bolted, riveted or welded structures.

Because of the combination of higher strength and microalloy composition, it is possible to obtain savings in mass along with better formability and weldability as compared with steel sheet without microalloying elements. The product is produced on a wide strip mill, not a plate mill.

This product is commonly produced in thicknesses from 1,6 mm to 6 mm and widths of 600 mm and over, in coils and cut lengths.

Hot-rolled sheet less than 600 mm wide may be slit from wide sheet and considered as sheet.

NOTE Hot-rolled sheet up to but not including 3 mm in thickness is commonly known as "sheet". Hot-rolled sheet 3 mm and over in thickness is commonly known as either "sheet" or "plate".

This International Standard does not cover steel intended for boilers or pressure vessels, steels designated as commercial quality or drawing qualities (ISO 3573, Hot-rolled carbon steel sheet of commercial and drawing qualities), steels to be rerolled to cold-reducing products, steels designated as weathering steels, having increased atmospheric corrosion resistance or steels having improved formability properties compared with those in this document.

Document History

December 15, 2014
Hot-rolled steel sheet of high yield stress structural quality
This International Standard applies to hot-rolled steel sheet of high yield stress structural quality with the use of microalloying elements. The product is intended for structural purposes where...
March 15, 2007
Hot-Rolled Steel Sheet of High Yield Stress Structural Quality
This International Standard applies to hot-rolled steel sheet of high yield stress structural quality with the use of microalloying elements. The product is intended for structural purposes where...
ISO 4996
September 15, 1999
Hot-Rolled Steel Sheet of High Yield Stress Structural Quality
This International Standard applies to hot-rolled steel sheet of high yield stress structural quality in the grades and classes listed in Tables 1 and 2, with the use of microalloying elements. The...
January 1, 1991
Hot-Rolled Steel Sheet of High Yield Stress Structural Quality
A description is not available for this item.
Advertisement