NPFC - A-A-58082

TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATIC-TIRED, 8,000 POUNDS CAPACITY AT 24 INCH LOAD CENTER

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 18 October 1996
Status: active
Page Count: 5
scope:

This commercial item description covers the general requirements for a diesel engine driven, front wheel drive, rear wheel steer, pneumatic tired, 8,000 pound at 24 inch load-center capacity, forklift truck. One Cascade, model CRBC-50-28, 360 degree rotating broke clamp (or equivalent) and one Cascade, model 50D-BC-74B. 360 degree rotating bale clamp (or equivalent) shall be furnished with the forklift.The truck will be used in the recycling center for picking up, and turning upside down, large holding bins and for picking up cardboard and other recyclable material.

Document History

Truck, Lift, Fork, Diesel-Engine-Driven, Pneumatic-Tired, 8,000 Pounds Capacity at 24 Inch Load Center
A description is not available for this item.
August 26, 2013
TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATIC-TIRED, 8,000 POUNDS CAPACITY AT 24 INCH LOAD CENTER
A description is not available for this item.
A-A-58082
October 18, 1996
TRUCK, LIFT, FORK, DIESEL-ENGINE-DRIVEN, PNEUMATIC-TIRED, 8,000 POUNDS CAPACITY AT 24 INCH LOAD CENTER
This commercial item description covers the general requirements for a diesel engine driven, front wheel drive, rear wheel steer, pneumatic tired, 8,000 pound at 24 inch load-center capacity,...
Advertisement