IEC 62053-61
Electricity Metering Equipment (a.c.) - Particular Requirements - Part 61: Power Consumption and Voltage Requirements
| Organization: | IEC |
| Publication Date: | 1 February 1998 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This International Standard applies only to newly manufactured "combined meters", measuring more than one type of electric energy (e.g. active and reactive) and meters integrating additional functions which are not in the scope of the IEC 60687, IEC 61036, IEC 61268 standards and the standard in preparation for static apparent energy meters; these additional functions, all related to electric energy metering are, for instance, maximum demand indicator, time switches, ripple control or radio receivers, etc.
When other devices and functions not related to electric energy metering and billing are enclosed in the same meter case (such as power line carrier devices, load curve recording devices, telephone and radio transceiver or network current and voltage measurement and analysis devices, etc.) this standard applies only to the energy metering and processing section.
For all the meter characteristics and functions already described in existing standards, these standards will apply for the corresponding characteristics and functions.
Document History