ASTM D1710
Standard Specification for Polytetrafluoroethylene (PTFE) Basic Shapes, Rod, and Heavy-Walled Tubing
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
Document History
September 1, 2015
Standard Specification for Extruded Polytetrafluoroethylene (PTFE) Rod, Heavy Walled Tubing and Basic Shapes
This specification covers extruded polytetrafluoroethylene (PTFE) rod, heavy-walled tubing, and basic shapes manufactured from the PTFE resin of Specification D4894 and reprocessed PTFE resin (as...
September 1, 2015
Standard Specification for Extruded Polytetrafluoroethylene (PTFE) Rod, Heavy Walled Tubing and Basic Shapes
This specification covers extruded polytetrafluoroethylene (PTFE) rod, heavy-walled tubing, and basic shapes manufactured from the PTFE resin of Specification D4894 and reprocessed PTFE resin (as...
April 1, 2008
Standard Specification for Extruded Polytetrafluoroethylene (PTFE) Rod, Heavy Walled Tubing and Basic Shapes
This specification covers extruded polytetrafluoroethylene (PTFE) rod, heavy-walled tubing, and basic shapes manufactured from the PTFE resin of Specification D 4894 and reprocessed PTFE resin (as...
March 10, 2002
Standard Specification for Extruded and Compression Molded Polytetrafluoroethylene (PTFE) Rod and Heavy Walled Tubing
This specification covers polytetrafluoroethylene (PTFE) rod and heavy-walled tubing manufactured from the PTFE resin of Specification D 4894 and reprocessed PTFE resin (as defined in Guide D 5033)....
November 10, 1999
Standard Specification for Extruded and Compression Molded Polytetrafluoroethylene (PTFE) Rod and Heavy-Walled Tubing
This specification covers polytetrafluoroethylene (PTFE) rod and heavy-walled tubing manufactured from the PTFE resin of Specification D 4894 and reprocessed PTFE resin (as defined in Guide D 5033)....
July 10, 1996
Standard Specification for Polytetrafluoroethylene (PTFE) Rod and Heavy-Walled Tubing
A description is not available for this item.
April 15, 1991
STANDARD SPECIFICATION FOR POLYTETRAFLUOROETHYLENE (PTFE) BASIC SHAPES, ROD, AND HEAVY-WALLED TUBING
A description is not available for this item.
ASTM D1710
January 1, 1991
Standard Specification for Polytetrafluoroethylene (PTFE) Basic Shapes, Rod, and Heavy-Walled Tubing
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR POLYTETRAFLUOROETHYLENE (PTFE) BASIC SHAPES, ROD, AND HEAVY-WALLED TUBING
A description is not available for this item.
June 29, 1990
STANDARD SPECIFICATION FOR POLYTETRAFLUOROETHYLENE (PTFE) BASIC SHAPES, ROD, AND HEAVY-WALLED TUBING
A description is not available for this item.
June 26, 1981
STANDARD SPECIFICATION FOR TFE-FLUOROCARBON ROD (R 1988)
A description is not available for this item.
June 26, 1981
Standard Specification for TFE-FLUOROCARBON ROD
This specification covers rod 3.2 mm (1/8 in.) and over in nominal diameter made wholly from tetrafluoroethylene resin.
The values stated in SI units are to be regarded as the standard.
NOTE 1-Rods...