ASHRAE STD 86

Methods of Testing the Floc Point of Refrigeration Grade Oils

inactive
Buy Now
Organization: ASHRAE
Publication Date: 26 January 1994
Status: inactive
Page Count: 10
scope:

The test for floc point is intended to determine the waxing tendency of refrigeration grade oils at low temperatures. The test is based on evaluation of the wax precipitation tendency of a mixture containing 90% R-12 and 10% by volume of the oil being tested. The results can be used to compare several different oils.

PURPOSE

This standard provides a method for measuring the waxing tendency of refrigeration grade oils.

Document History

January 2, 2013
Methods of Testing the Floc Point of Refrigeration-Grade Oil
The floc point measurement indicates the waxing tendency of refrigeration-grade oils at low temperatures. The floc point is defined as the highest temperature at which wax or other solid substances...
January 2, 2013
Methods of Testing the Floc Point of Refrigeration-Grade Oil
The floc point measurement indicates the waxing tendency of refrigeration-grade oils at low temperatures. The floc point is defined as the highest temperature at which wax or other solid substances...
November 17, 2009
Methods of Testing the Floc Point of Refrigeration Grade Oils
A description is not available for this item.
ASHRAE STD 86
January 26, 1994
Methods of Testing the Floc Point of Refrigeration Grade Oils
The test for floc point is intended to determine the waxing tendency of refrigeration grade oils at low temperatures. The test is based on evaluation of the wax precipitation tendency of a mixture...
January 1, 1994
Methods of Testing the Floc Point of Refrigeration Grade Oils
A description is not available for this item.
January 1, 1994
Methods of Testing the Floc Point of Refrigeration Grade Oils
A description is not available for this item.

References

Advertisement