ETSI - PRETS 300 497-2
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 2: Abstract Test Suite (ATS) for Medium Access Control (MAC) Layer - Portable Radio Termination (PT)
| Organization: | ETSI |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the DECT Portable Part (PP) Medium Access Control (MAC) layer.
The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. This test specification contains the ATS specification for testing of the MAC layer at the Portable radio Termination (PT).
The ISO standard for the methodology of conformance testing (ISO/IEC 9646, parts 1 to 7 [13] to [19]) as well as the ETSI rules for conformance testing in ETS 300 406 [9] are used as the basis for the test methodology.
Test specifications for the Physical Layer (PHL) are provided in other DECT ETSs.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of this ATS.
Annex B provides the specification of the parallel test component LT_MAC.
Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of this ATS.
Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.
Document History