DS/EN 14904

Surfaces for sports areas – Indoor surfaces for multi-sports use – Specification

inactive
Organization: DS
Publication Date: 5 May 2006
Status: inactive
Page Count: 18
ICS Code (Sports facilities): 97.220.10
scope:

This European Standard specifies requirements for surfaces for indoor facilities for multi-sports use. It also covers surface systems which include both their supporting and upper layers whether prefabricated, produced in situ or a combination of the two. It also provides for the evaluation of conformity of products to the requirements of this European Standard. This European Standard is not applicable to indoor tennis halls. NOTE - "Multi-sports" will be defined by appropriate national provisions.

Document History

February 14, 2007
Surfaces for sports areas – Indoor surfaces for multi-sports use – Specification
This European Standard specifies requirements for surfaces for indoor facilities for multi-sports use. It also covers surface systems which include both their supporting and upper layers whether...
DS/EN 14904
May 5, 2006
Surfaces for sports areas – Indoor surfaces for multi-sports use – Specification
This European Standard specifies requirements for surfaces for indoor facilities for multi-sports use. It also covers surface systems which include both their supporting and upper layers whether...
Surfaces for sports areas - Indoor surfaces for multi-sports use - Specification
This European Standard specifies requirements for multi-sports surfaces designed for use in indoor sport halls and gymnasia and used for example one or more of the following sports: volleyball,...
Advertisement