DS/EN 61101
The absolute calibration of hydrophones using the planar scanning technique in the frequency range 0,5 MHz to 15 MHz
inactive, Most Current
| Organization: | DS |
| Publication Date: | 7 September 1994 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
The standard specifies a method of absolute calibration of hydrophones based on the planar scanning technique in the frequency range 0,5 MHz to 15 MHz.
Document History
DS/EN 61101
September 7, 1994
The absolute calibration of hydrophones using the planar scanning technique in the frequency range 0,5 MHz to 15 MHz
The standard specifies a method of absolute calibration of hydrophones based on the planar scanning technique in the frequency range 0,5 MHz to 15 MHz.