DLA - SMD-5962-87530

MICROCIRCUIT DIGITAL, BIPOLAR PROGRAMMABLE LOGIC, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 May 1988
Status: inactive
Page Count: 21
scope:

This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part-number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 See 6.4 20-Input, 10-Output AND-OR Gate Array with Product Term Sharing. 02 See 6.4 20-Input, 10-Output Registered AND-OR Gate Array with Product Term Sharing. 03 See 6.4 20-Input, 8-Output Registered AND-OR Gate Array with Product Term Sharing. 04 See 6.4 20-Input, 4-Output Registered AND-OR Gate Array with Product Term Sharing.

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

0utline letter Case outline K F-6 (24-lead, 0.640" × 0.420" × 0.090"), flat package L D-9 (24-lead, 1.280" × 0.310" × 0.200"), dual-in-line package 3 C-4 (28-terminal, 0.460" sq × 0.100"), square clip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/- - - - - - - - - - - 1.3 W Lead temperature (soldering, 10 seconds) - - - - - - - 260°C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC): Cases K, L, and 3 - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Input voltage range - - - - - - - - - - - - - - - - - - −1.5 V dc to +5.5 V dc Off-state output voltage, maximum - - - - - - - - - - - −0.5 V to +5.5 V

Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5.V dc to 5.5 V dc Case operating temperature (TC) - - - - - - - - - - - - −55°C to +125°C Minimum high-level input voltage (VIH) - - - - - - - - ≥ 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - - ≤ 0.8 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 18, 2017
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
January 20, 2011
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87530
May 3, 1988
MICROCIRCUIT DIGITAL, BIPOLAR PROGRAMMABLE LOGIC, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement