DS/IEC 466+A1
A.C. insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 38 kV
inactive, Most Current
| Organization: | DS |
| Publication Date: | 27 July 1995 |
| Status: | inactive |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 38 kV for indoor installation, and for service frequencies up to and including 60 Hz.
Document History
DS/IEC 466+A1
July 27, 1995
A.C. insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 38 kV
Specifies requirements for factory-assembled insulation enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 38 kV for indoor installation,...