ISO 3222
Aerospace - Nuts, Anchor, Self-Locking, Fixed, Closed Corner, Reduced Series, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 1998 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Nuts): | 49.030.30 |
Document History
ISO 3222
November 15, 1998
Aerospace - Nuts, Anchor, Self-Locking, Fixed, Closed Corner, Reduced Series, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
January 1, 1989
Aerospace - Nuts, Anchor, Self-Locking, Fixed, Closed Corner, Reduced Series, with Counterbore, with MJ Threads Coated or Uncoated, Classification 1 100 MPa/235 Degrees C, 1 100 MPa/315 Degrees C or 1 100 MPa/425 Degrees C - Dimensions First Edition
A description is not available for this item.