DS/ISO 8765
Hexagon head bolts with metric fine pitch thread - Product grades A and B
| Organization: | DS |
| Publication Date: | 6 May 1992 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard gives specifications for hexagon head bolts with metric fine pitch thread with nominal thread diameters d from 8 to 64mm of product grade A for nominal diameters d from 8 to 24mm and nominal lengths,l, up to and including 10 d or 150 mm whichever is shorter, and of product grade B for nominal thread diameters d over 24mm or nominal lengths over 10 d or 1500mm whichever is shorter.
Document History