DS/EN 301489-28 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 28: Specific conditions for wireless digital video links

active, Most Current
Organization: DS
Publication Date: 13 October 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document, together with EN 301 489-1 [1], covers the assessment of wireless digital video links in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of wireless digital video links are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum. The present document specifies the applicable EMC tests, the test methods, the limits and the performance criteria for wireless digital video links. Examples of equipment types covered by the present document are given in annex A. In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and EN 301 489-1 [1], the provisions of the present document take precedence. The environmental classification and the emission and immunity requirements used in the present document are as stated in EN 301 489-1 [1], except for any special conditions included in the present document.

Document History

DS/EN 301489-28 V1.1.1
October 13, 2004
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 28: Specific conditions for wireless digital video links
The present document, together with EN 301 489-1 [1], covers the assessment of wireless digital video links in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the...
Advertisement