SNZ - AS/NZS 1301.455S
Colour Measurement with a Diff/0 Degrees Geometry Tristimulus Reflectometer
inactive
| Organization: | SNZ |
| Publication Date: | 1 September 1993 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This Standard specifies a method for measuring the colour of paper and board by using diffuse illumination and measuring the light reflected at right angles to the surface. It is confined to non-fluorescent papers and boards.
Document History
April 24, 2014
Methods of test for pulp and paper Method 455: Determination of colour by diffuse reflectance-Outdoor daylight conditions (D65/10°)
This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss.
It may be used to determine the colour...
AS/NZS 1301.455S
September 1, 1993
Colour Measurement with a Diff/0 Degrees Geometry Tristimulus Reflectometer
This Standard specifies a method for measuring the colour of paper and board by using diffuse illumination and measuring the light reflected at right angles to the surface. It is confined to...