MODUK - DEF STAN 93-40
Rubber Sheet, Cellular, Open Cell, General Purpose
| Organization: | MODUK |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This Defence Standard specifies requirements for an open cell cellular rubber sheet available in various thicknesses for use as cushioning material.
NOTE 1: The material has high water retaining properties and is therefore unsuitable for use outside a water retaining barrier.
NOTE 2: The material is not resistant to mineral lubricating oils and petroleum fuels. If stored for long periods at temperatures below approximately 5 °C crystallization may occur giving rise to stiffening of the material. This effect is most rapid in the region of -25 °C. A sufficient increase in the storage temperature reverses this effect.
NOTE 3: This Defence Standard has no requirement for fire retardancy and the material may burn readily.
Document History