FORD - WSE-M96D38-A1

HOSE, EPDM RUBBER, PARA-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT

inactive
Organization: FORD
Publication Date: 20 February 1998
Status: inactive
Page Count: 8

Document History

June 24, 2010
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, PARA-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define long life, high pressure, impulse resistant EPDM rubber coolant hose internally reinforced with a variety of synthetic fibers. These hoses are resistant to electrochemical...
September 12, 2006
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, PARA-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
These specifications define long life, high pressure, impulse resistant EPDM rubber coolant hose internally reinforced with a variety of synthetic fibers. These hoses are resistant to electrochemical...
August 22, 2000
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, PARA-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT
1. SCOPE This specification defines long life, high pressure, impulse resistant EPDM rubber coolant hose internally reinforced with a variety of synthetic fibers. These hoses are resistant to...
March 20, 1998
HOSE, EPDM RUBBER, PARA-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT
1. SCOPE This specification defines long life, high pressure, impulse resistant EPDM rubber coolant hose internally reinforced with a variety of synthetic fibers. These hoses are resistant to...
WSE-M96D38-A1
February 20, 1998
HOSE, EPDM RUBBER, PARA-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT
A description is not available for this item.
January 14, 1994
HOSE, EPDM RUBBER, BRANCHED TRUNK, PARA- ARAMID, FIBERS REINFORCED, ENGINE COOLANT AND, ELECTROCHEMICAL DEGRADATION RESISTANT
A description is not available for this item.

References

Advertisement