ASTM International - ASTM D3571-86(1991)e1
Consumer Product Specification for Household Laundry and Dishwasher Water Inlet Hose (Withdrawn 2000)
| Organization: | ASTM International |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
1.1 This consumer product specification covers flexible reinforced hose made from rubber or rubber-like materials used on portable household electric dishwashers and portable and permanently connected laundry equipment connected to the household water supply, where the hose is exposed to flow pressures and static pressures of the water supply.
1.2 The values stated in SI units are to be regarded as the standard.
Document History