FORD - WSD-M96D21-A4

WEATHERSTRIP/WINDLACE CO- EXTRUSION, ETHYLENE PROPYLENE (EPDM) FOAM/ POLYVINYL CHLORIDE (PVC)

inactive
Organization: FORD
Publication Date: 23 February 1993
Status: inactive
Page Count: 8
scope:

1. SCOPE

The material defined by this specification is a self-skinned closed cell expanded EPDM rubber weatherstrip co-extruded with a single or dual hardness EPDM rubber (Suffix -A3) or coloured plasticised PVC (Suffix -A4) windlace which may contain a metal carrier. The weatherstrip may have areas flock coated as shown on Engineering Drawings.

Document History

August 14, 2007
WEATHERSTRIP/WINDLACE CO-EXTRUSION, ETHYLENE-PROPYLENE (EPDM) FOAM/POLYVINYL CHLORIDE (PVC) -***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a self-skinned closed cell expanded EPDM rubber weatherstrip co-extruded with a single or dual hardness EPDM rubber (Suffix -A3) or colored plasticised...
August 23, 2006
WEATHERSTRIP/WINDLACE CO-EXTRUSION, ETHYLENE-PROPYLENE (EPDM) FOAM/POLYVINYL CHLORIDE (PVC) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a self-skinned closed cell expanded EPDM rubber weatherstrip co-extruded with a single or dual hardness EPDM rubber (Suffix -A3) or colored plasticised...
WSD-M96D21-A4
February 23, 1993
WEATHERSTRIP/WINDLACE CO- EXTRUSION, ETHYLENE PROPYLENE (EPDM) FOAM/ POLYVINYL CHLORIDE (PVC)
1. SCOPE The material defined by this specification is a self-skinned closed cell expanded EPDM rubber weatherstrip co-extruded with a single or dual hardness EPDM rubber (Suffix -A3) or coloured...

References

Advertisement