MODUK - DTD 450A

Aluminium - Copper - Magnesium - Silicon Alloy Tubes (Solution Treated and Aged at Room Temperature)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1955
Status: active
Page Count: 2
scope:

This specification is one of a series issued by the Ministry of Supply, either to meet a limited requirement not covered by any existing British Standard Specification or to serve as a basis for inspection of materials the properties and uses of which are not sufficiently developed to warrant submission to the British Standards Institution for standardisation.

Document History

DTD 450A
January 1, 1955
Aluminium - Copper - Magnesium - Silicon Alloy Tubes (Solution Treated and Aged at Room Temperature)
This specification is one of a series issued by the Ministry of Supply, either to meet a limited requirement not covered by any existing British Standard Specification or to serve as a basis for...
Advertisement