BSI - BS EN 60684-3-343 TO 345
Flexible Insulating Sleeving Part 3: Spec. Requirements for Individual Types of Sleeving Sheets 343 to 345. Expandable Braided Ethylene Chlorotrifluoroethyloene (E-CTFE) Textile Sleeving, Uncoated
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 October 1994 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
For sleevings in bore sizes from 6 mm to 63 mm suitable for applications up to 155°C.
Document History
December 19, 2002
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheets 343 to 345: Expandable braided ethylene chlorotrifluoroethylene (E-CTFE) textile sleeving, uncoated
A description is not available for this item.
BS EN 60684-3-343 TO 345
October 15, 1994
Flexible Insulating Sleeving Part 3: Spec. Requirements for Individual Types of Sleeving Sheets 343 to 345. Expandable Braided Ethylene Chlorotrifluoroethyloene (E-CTFE) Textile Sleeving, Uncoated
For sleevings in bore sizes from 6 mm to 63 mm suitable for applications up to 155°C.