DS/ISO 4572

Hydraulic fluid power - Filters - Multipass method for evaluating filtration performance

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
Page Count: 36
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

The standard establishes a multi-pass filtration performance test with continuous contaminant injection for fine hydraulic fluid power filter elements. It also includes a procedure for determining the contaminant capacity, particulate removal characteristics and pressure loss. It also includes a test currently applicable to hydraulic fluid power filter elements which exhibit a 10 micro metre filtration ratio of less than 75, a final reservoir gravimetric level of less than 20

Document History

DS/ISO 4572
January 12, 1989
Hydraulic fluid power - Filters - Multipass method for evaluating filtration performance
The standard establishes a multi-pass filtration performance test with continuous contaminant injection for fine hydraulic fluid power filter elements. It also includes a procedure for determining...
Advertisement