ETSI - EN 301 785
Fixed Radio Systems; Point-to-Point Packet Data Equipment; Parameters for Radio Systems with Packet Data Interfaces for Transmission of Digital Signals Operating in the Frequency Range 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 February 2002 |
| Status: | active |
| Page Count: | 14 |
Document History
EN 301 785
February 1, 2002
Fixed Radio Systems; Point-to-Point Packet Data Equipment; Parameters for Radio Systems with Packet Data Interfaces for Transmission of Digital Signals Operating in the Frequency Range 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz
A description is not available for this item.
October 1, 2001
Fixed Radio Systems; Point-to-Point Packet Data Equipment; Parameters for Radio Systems with Packet Data Interfaces for Transmission of Digital Signals Operating in the Frequency Range 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz
The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipment operating at 7, 8, 13, 15, 18, 23, 26, 28, 32, 38, 52 to 55 GHz provided...
April 1, 2001
Fixed Radio Systems; Point-To-Point Equipment; Parameters for Packet Data Radio Systems for Transmission of Digital Signals Operating in the Frequency Range 23, 26, 28 or 38 GHz
The present document specifies the minimum performance parameters for terrestrial fixed packet data service radio communications equipments operating at 23, 26, 28, or 38 GHz. Such digital systems...
February 1, 2001
Fixed Radio Systems; Point-To-Point Equipment; Parameters for Packet Data Radio Systems for Transmission of Digital Signals Operating in the Frequency Range 23, 26, 28 or 38 GHz
The present document specifies the minimum performance parameters for terrestrial fixed packet data service radio communications equipments operating at 23, 26, 28, or 38 GHz. Such digital systems...
September 1, 2000
Fixed Radio Systems; Point-To-Point Equipment; Parameters for Packet Data Radio Systems for Transmission of Digital Signals Operating in the Frequency Range 23, 26, 28 or 38 GHz
The present document specifies the minimum performance parameters for terrestrial fixed packet data service radio communications equipments operating at 23, 26, 28, or 38 GHz. Such digital systems...