DIN EN 61169-31

Radio-frequency connectors - Part 31: RF coaxial connectors with inner diameter of outer conductor 1,0 mm (0,039 in) with screw coupling; characteristic impedance 50 ohms (type 1,0) (IEC 61169-31:1999); German version EN 61169-31:1999

active, Most Current
Organization: DIN
Publication Date: 1 July 2000
Status: active
Page Count: 20
ICS Code (RF connectors): 33.120.30

Document History

DIN EN 61169-31
July 1, 2000
Radio-frequency connectors - Part 31: RF coaxial connectors with inner diameter of outer conductor 1,0 mm (0,039 in) with screw coupling; characteristic impedance 50 ohms (type 1,0) (IEC 61169-31:1999); German version EN 61169-31:1999
A description is not available for this item.
September 1, 1999
Radio-frequency connectors - Part 31: RF coaxial connectors with inner diameter of outer conductor 1,0 mm (0,039 in) with srew coupling; characteristic impedance 50 ohms (type 1,0) (IEC 46D/323/FDIS:1999); German version prEN 61169-31:1999
A description is not available for this item.
Advertisement