ANSI - INCITS/ISO/IEC 7816-1
Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics
active, Most Current
Buy Now
| Organization: | ANSI |
| Publication Date: | 15 October 1998 |
| Status: | active |
| Page Count: | 8 |
Document History
January 1, 2011
Identification cards — Integrated circuit(s) cards with contacts — Part 1: Physical characteristics — Amendment 1: Maximum height of the IC contact surface
This part of ISO/IEC 7816 specifies the physical characteristics of integrated circuit cards with contacts. It applies to identification cards of the ID-1 card type, which can include embossing...
January 1, 2003
Identification cards — Integrated circuit(s) cards with contacts — Part 1: Physical characteristics — Amendment 1: Maximum height of the IC contact surface
A description is not available for this item.
INCITS/ISO/IEC 7816-1
October 15, 1998
Identification cards - Integrated circuit(s) cards with contacts - Part 1: Physical characteristics
A description is not available for this item.