ASD-STAN - PREN 3524
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet a Less Than or Equal 2 mm 1 050 MPa Less Than or Equal to Rm Less Than or Equal to 1 250 MPa
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 9 |
Document History
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Sheet and strip — 2 mm ≤ a ≤ 6 mm — 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Sheet and strip
2 mm ≤ α ≤ 6 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace...
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Sheets and strips — 2 mm ≤ a ≤ 6 mm — 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Sheets and strips
2 mm ≤ α ≤ 6 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace...
March 31, 1999
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet and Strip 2 mm Less Than or Equal to a Less Than or Equal to 6 mm 1 080 MPa Less Than or Equal to Rm Less Than or Equal to 1 280 MPa
A description is not available for this item.
PREN 3524
March 1, 1997
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet a Less Than or Equal 2 mm 1 050 MPa Less Than or Equal to Rm Less Than or Equal to 1 250 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PL52 S Hardened and Tempered 1050 Less Than or Equal to Rm Less Than or Equal to 1250 MPa Sheet a Less Than or Equal to 2 mm
A description is not available for this item.