NPFC - MIL-PRF-49080

POWER SUPPLIES, PP-2953D/U AND PP-6224C/U

inactive
Buy Now
Organization: NPFC
Publication Date: 8 February 2002
Status: inactive
Page Count: 21
scope:

This specification establishes the performance and verification requirements for each of the following Power Supplies: the PP-2953D/U and the PP-6224C/U. The power supply furnishes 0-25 amperes over a voltage range of 24 to 32Vdc from nominal 115/230 Vac at 50, 60 or 400 Hz single phase. The power supply can also operate from a 24 Vdc storage battery in the battery standby mode.

intended Use:

The Power Supply is intended to provide dc power for operation of Receiver-Transmitter RT-246()/VRC-12 or RT-524()/VRC-12 from a 115/230 volt, 50, 60, or 400 Hz single phase ac power... View More

Document History

January 31, 2019
POWER SUPPLIES PP-2953()/U AND PP-6224()/U
This specification establishes the performance and verification requirements for each of the following Power Supplies: the PP-2953()/U and the PP-6224()/U. The power supplies furnish 0-25 amperes...
January 9, 2015
POWER SUPPLIES, PP-2953()/U AND PP-6224()/U
A description is not available for this item.
March 17, 2010
POWER SUPPLIES, PP-2953()/U AND PP-6224()/U
This specification establishes the performance and verification requirements for each of the following Power Supplies: the PP-2953()/U and the PP-6224()/U . The power supply furnishes 0-25 amperes...
March 26, 2007
POWER SUPPLIES, PP-2953D/U AND PP-6224C/U
This specification establishes the performance and verification requirements for each of the following Power Supplies: the PP-2953D/U and the PP-6224C/U. The power supply furnishes 0-25 amperes over...
MIL-PRF-49080
February 8, 2002
POWER SUPPLIES, PP-2953D/U AND PP-6224C/U
This specification establishes the performance and verification requirements for each of the following Power Supplies: the PP-2953D/U and the PP-6224C/U. The power supply furnishes 0-25 amperes over...
January 29, 2002
POWER SUPPLIES, PP-2953D/U AND PP-6224C/U
A description is not available for this item.
January 23, 1997
POWER SUPPLIES, PP-2953D/U AND PP-6224C/U
A description is not available for this item.
November 24, 1980
POWER SUPPLIES, PP-2953D/U AND PP-6224C/U
This specification covers a high efficiency power supply designated Power Supply PP-6224( )/U for furnishing 0-25 amperes over a voltage range of 24 to 32 Vdc from nominal 115/230 Vac, 50, 60, or 400...
March 3, 1976
POWER SUPPLIES, PP-2953D/U AND PP-6224C/U
A description is not available for this item.
Advertisement