CSA - CAN/CSA-S406-92

Construction of Preserved Wood Foundations

inactive
Organization: CSA
Publication Date: 1 January 1992
Status: inactive
Page Count: 102
scope:

This Standard applies to the selection of materials for, and the fabrication and installation of, preserved wood foundations.

Specific details are provided for buildings up to two storeys in building height above the foundation and having a building area not exceeding 600 m².

This Standard provides for the optional use of wood sleeper, poured concrete slab, and suspended wood basement floor systems as components of the preserved wood foundation, and for the use of preserved wood foundations enclosing crawl spaces (see Figures A1 and A6).

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Note: In commercial practice, nails are commonly identified by their length in inches. Lumber sizes are expressed in terms of thickness x width, with metric values (mm x mm) referring to standard dry dressed sizes and with imperial values (in x in) referring to nominal nondressed sizes, both in conformance to CSA Standard CAN/CSA-O141.

Document History

January 1, 2016
Specification of permanent wood foundations for housing and small buildings
This Standard applies to the selection of materials for, and the fabrication and installation of, permanent wood foundations. Specific details are provided for buildings up to three storeys in...
January 1, 2016
Specification of permanent wood foundations for housing and small buildings
This Standard applies to the selection of materials for, and the fabrication and installation of, permanent wood foundations. Specific details are provided for buildings up to three storeys in...
January 1, 2016
Specification of permanent wood foundations for housing and small buildings
This Standard applies to the selection of materials for, and the fabrication and installation of, permanent wood foundations. Specific details are provided for buildings up to three storeys in...
January 1, 2016
Specification of permanent wood foundations for housing and small buildings
This Standard applies to the selection of materials for, and the fabrication and installation of, permanent wood foundations. Specific details are provided for buildings up to three storeys in...
January 1, 2014
Specification of permanent wood foundations for housing and small buildings
This Standard applies to the selection of materials for, and the fabrication and installation of, preserved wood foundations. Specific details are provided for buildings up to three storeys in...
September 1, 2009
Construction of preserved wood foundations
A description is not available for this item.
October 1, 1992
Construction of preserved wood foundations
This Standard applies to the selection of materials for, and the fabrication and installation of, preserved wood foundations. Specific details are provided for buildings up to two storeys in...
October 1, 1992
Construction of preserved wood foundations
This Standard applies to the selection of materials for, and the fabrication and installation of, preserved wood foundations. Specific details are provided for buildings up to two storeys in...
January 1, 1992
Construction of Preserved Wood Foundations
This Standard applies to the selection of materials for, and the fabrication and installation of, preserved wood foundations. Specific details are provided for buildings up to two storeys in...
CAN/CSA-S406-92
January 1, 1992
Construction of Preserved Wood Foundations
This Standard applies to the selection of materials for, and the fabrication and installation of, preserved wood foundations. Specific details are provided for buildings up to two storeys in...

References

Advertisement