ARMY - MIL-G-45936

GUN, AIR DEFENSE ARTILLERY 20MM: TOWED M167

inactive
Organization: ARMY
Publication Date: 22 May 1973
Status: inactive
Page Count: 23
scope:

This specification covers one type of antiaircraft weapon system which consists of an electrically powered six barrel 20 millimeter (mm) automatic gun with linked ammunition and feed system, radar range and lead computing sight, mounted in a towed two wheel vehicle. The M167, 20mm Towed Antiaircraft Artillery Gun is hereafter referred to as the weapon system.

intended Use:

The M167 Towed Gun, 20mm, Antiaircraft Artillery is intended for, but not limited to close range antiaircraft cover or strafing operation.

Document History

April 18, 1997
GUN, AIR DEFENSE ARTILLERY 20MM: TOWED M167
A description is not available for this item.
July 22, 1996
GUN, AIR DEFENSE ARTILLERY 20MM: TOWED M167
A description is not available for this item.
MIL-G-45936
May 22, 1973
GUN, AIR DEFENSE ARTILLERY 20MM: TOWED M167
This specification covers one type of antiaircraft weapon system which consists of an electrically powered six barrel 20 millimeter (mm) automatic gun with linked ammunition and feed system, radar...

References

Advertisement