FORD WSK-M4D855-A
POLYPROPYLENE (PP) HOMOPOLYMER, 20 % MINERAL/GLASS FIBER FILLED/REINFORCED MOLDING COMPOUND
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 18 October 1996 |
| Status: | active |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a 20 % filled/reinforced, with mixture of 10 % chalk and 10 % glass fiber, injection molding compound based on polypropylene homopolymer.
Document History
March 24, 2022
POLYPROPYLENE (PP) HOMOPOLYMER, 20 % MINERAL/GLASS FIBER FILLED/REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20 % filled/reinforced, with mixture of 10 % chalk and 10 % glass fiber, injection molding compound based on polypropylene homopolymer.
FORD WSK-M4D855-A
October 18, 1996
POLYPROPYLENE (PP) HOMOPOLYMER, 20 % MINERAL/GLASS FIBER FILLED/REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 20 % filled/reinforced, with mixture of 10 % chalk and 10 % glass fiber, injection molding compound based on polypropylene homopolymer.