DIN EN 301366
Universal Personal Telecommunication (UPT) - UPT phase 2 - Functional specification of the interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CADs); UPT card accepting Dual Tone Multiple Frequency (DTMF) device; Conformance test specification (Endorsement of the English version EN 301366 V 1.1.2 (1999-05) as German Standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Telephone networks): | 33.040.35 |
Document History
DIN EN 301366
August 1, 2001
Universal Personal Telecommunication (UPT) - UPT phase 2 - Functional specification of the interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CADs); UPT card accepting Dual Tone Multiple Frequency (DTMF) device; Conformance test specification (Endorsement of the English version EN 301366 V 1.1.2 (1999-05) as German Standard)
A description is not available for this item.