DLA - SMD-5962-86888 REV C
MICROCIRCUIT, LINEAR, QUAD LINE RECEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 March 1990 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1489, 55189 Quad line receiver 02 1489A, 55189A Quad line receiver
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package D F-2 (14-lead, .390" × .260" × .085"), flat package
Supply voltage - - - - - - - - - - - - - - - - - - - +10 V dc Input voltage- - - - - - - - - - - - - - - - - - - - ±30 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 1 W 1/ 2/ Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +150°C
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C High level output current (IOH)- - - - - - - - - - - −0.5 mA Low level output current (IOL) - - - - - - - - - - - +10 mA
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History