DS/IEC 747-2-1
Semiconductor devices - Discrete devices - Part 2: Rectifier diodes - Section one: Blank detail specification for rectifier diodes (including avalanche rectifier diodes), ambient and case-rated, up to 100A
inactive, Most Current
| Organization: | DS |
| Publication Date: | 2 July 1990 |
| Status: | inactive |
| ICS Code (Diodes): | 31.080.10 |
scope:
The standard also bears a QC number. This number QC 750108 is the specification number in the IEC quality Assesment System for electronic Components (IECQ). This standard is a blank detail specification for rectifier diodes (including avalance rectifier diodes), ambient and case-rated, up til 100A
Document History
DS/IEC 747-2-1
July 2, 1990
Semiconductor devices - Discrete devices - Part 2: Rectifier diodes - Section one: Blank detail specification for rectifier diodes (including avalanche rectifier diodes), ambient and case-rated, up to 100A
The standard also bears a QC number. This number QC 750108 is the specification number in the IEC quality Assesment System for electronic Components (IECQ). This standard is a blank detail...