DS/EN 60874-19

Connectors for optical fibres and cables - Part 19: Sectional specification for fibre optic connector - Type SC-D(uplex)

inactive, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This sectional specification is part of the relevant specification for Type SC-D(uplex) connectors. The specification, along with the appropriate blank detail specification, defines the requirements and the quality assesment procedures for the subfamily. Type SC-D(uplex) is a subfamily of two-way optical fibre connector utilizing a push-pull coupling mechanism and cylindrical ferrules of 2,5 mm nominal diameter.

Document History

DS/EN 60874-19
October 22, 1997
Connectors for optical fibres and cables - Part 19: Sectional specification for fibre optic connector - Type SC-D(uplex)
This sectional specification is part of the relevant specification for Type SC-D(uplex) connectors. The specification, along with the appropriate blank detail specification, defines the requirements...
Advertisement