DLA - SMD-5962-88707 REV C
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, PI-BUS TRANSCEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 April 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54F776 Octal, bidirectional latched Pi-Bus transceiver
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package Y F-11 (28-lead, .740" × .380" × .090"), flat package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc VOH output level control voltage, A outputs (VX) - - - −0.5 V dc to +7.0 V dc Input voltage range: A0 - A7, B0 - B7 - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc All others - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input current (IIN) - - - - - - - - - - - - - - - - - −40 mA to +5.0 mA Voltage applied to output in high state - - - - - - - −0.5 V dc to VCC Current applied to output in low state: B0 - B7 - - - - - - - - - - - - - - - - - - - - - - - 200 mA A0 - A7 - - - - - - - - - - - - - - - - - - - - - - - 40 mA Maximum power dissipation (PD) 1/ - - - - - - - - - - 800 mW Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C
Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH): B0 - B7 - - - - - - - - - - - - - - - - - - - - - - - 1.60 V dc 2/ All others - - - - - - - - - - - - - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): B0 - B7 - - - - - - - - - - - - - - - - - - - - - - - 1.45 V dc 2/ All others- - - - - - - - - - - - - - - - - - - - - - 0.8 V dc Maximum Input clamp current (IIK): A0 - A7 - - - - - - - - - - - - - - - - - - - - - - - −40 mA All others- - - - - - - - - - - - - - - - - - - - - - −18 mA Maximum high level output current (IOH): A0 - A7 - - - - - - - - - - - - - - - - - - - - - - - −3.0 mA Maximum low level output current (IOL): A0 - A7 - - - - - - - - - - - - - - - - - - - - - - - 20 mA B0 - B7 - - - - - - - - - - - - - - - - - - - - - - - 100 mA Minimum setup time, A to [L bar][E bar] (ts(H), ts(L)) - - - - - - 5.0 ns Minimum hold time, A to [L bar][E bar] (th(H), ts(L)) - - - - - - - 0.0 ns Minimum [L bar][E bar] pulse width low (tw(L)) - - - - - - - - - - 10.0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History