NPFC - F-T-2907

TANKS, POTABLE HOT WATER STORAGE

inactive
Buy Now
Organization: NPFC
Publication Date: 17 January 1997
Status: inactive
Page Count: 22
scope:

This specification covers potable hot water storage tanks.

The tanks shall be of the following types, classes, styles, sizes, and capacities, as specified (see 6.2):

Type II - Cement or siliceous lined steel. Type III - Copper-silicon alloy. Type IV - Glass-lined steel. Type VI - Copper-lined steel. Type VII - Nickel-copper alloy. Type VIII - Copper tank. Type IX - Stainless steel. Type X - Copper-nickel alloy. Type XI - Electroless nickel plated steel overcoated with fluorocarbon-based polymer. Type XII - Steel overcoated with fluorocarbon-based polymer.

Beneficial comments, recommendations, additions, deletions, clarifications, etc. and any data which may improve this document should be sent to: Commanding Officer (Code 1581), Naval Construction Battalion Center, Port Hueneme, CA 93043-4301, by using the Standardization Documents Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Class 1 - 85 pounds per square inch gage (psig) (5.9 kilograms force per square centimetre (kgf/cm2) working pressure. Class 2 - 100 psig (7 kgf/cm2) working pressure. Class 3 - 125 psig (9 kgf/cm2) working pressure. Class 4 - 150 psig (10 kgf/cm2) working pressure. Style A - Horizontal. Style B - Vertical. Size and capacity (see 3.9).

intended Use:

The tanks are intended for storing potable service hot water.

Document History

February 15, 2017
Tanks, Potable Hot Water Storage
A description is not available for this item.
April 30, 2012
Tanks, Potable Hot Water Storage
The tanks are intended for storing potable service hot water.
July 12, 2006
TANKS, POTABLE HOT WATER STORAGE
The tanks are intended for storing potable service hot water.
March 16, 2006
TANKS, POTABLE HOT WATER STORAGE
A description is not available for this item.
September 6, 2001
TANKS, POTABLE HOT WATER STORAGE
A description is not available for this item.
F-T-2907
January 17, 1997
TANKS, POTABLE HOT WATER STORAGE
This specification covers potable hot water storage tanks. The tanks shall be of the following types, classes, styles, sizes, and capacities, as specified (see 6.2): Type II - Cement or siliceous...

References

Advertisement