DS/CWA 14050-26

Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 26: Identification Card Unit Device Class Interface - Migration from Version 3.00 to Version 3.02 - Programmer's Reference

active, Most Current
Organization: DS
Publication Date: 3 September 2004
Status: active
Page Count: 22
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

The move from an XFS 3.00 specification to a 3.02 specification has been prompted by a series of factors. There has been pressure from the market to fully support Smart/DIP card readers and card readers where there are chip cards which are permanently connected. The clear direction of the XFS Workshop, therefore, is the delivery of a new Release 3.02 specification based on a C API. It will be delivered with the promise of the protection of technical investment for existing applications and the design to safeguard future developments. All XFS 3.00 IDC clarifications still apply to this document.

Document History

DS/CWA 14050-26
September 3, 2004
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 26: Identification Card Unit Device Class Interface - Migration from Version 3.00 to Version 3.02 - Programmer's Reference
The move from an XFS 3.00 specification to a 3.02 specification has been prompted by a series of factors. There has been pressure from the market to fully support Smart/DIP card readers and card...
Advertisement