DIN EN 60603-4
Connectors for frequencies below 3 MHz for use with printed boards - Part 4: Two-part connectors for printed boards having contacts spaced at 1,91 mm (0,075 in) centres and staggered terminations at that same spacing (IEC 60603-4:1987); German version EN 60603-4:1998
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 1998 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
DIN EN 60603-4
July 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 4: Two-part connectors for printed boards having contacts spaced at 1,91 mm (0,075 in) centres and staggered terminations at that same spacing (IEC 60603-4:1987); German version EN 60603-4:1998
A description is not available for this item.