DS/EN ISO/IEC 7942-1
Information technology - Computer graphics and image processing - Graphical Kernel System (GKS) - Part 1: Functional description
| Organization: | DS |
| Publication Date: | 28 November 1995 |
| Status: | inactive |
| ICS Code (Computer graphics): | 35.140 |
scope:
This International Standard specifies a set of functions for computer graphics programming, the Graphical Kernel System (GKS). It provides functions for two dimensional graphical output, the storage and dynamic modification of pictures, and operator input. GKS functions and datatypes are specified independtly of programming languages. GKS establishes a system for device independent graphics programming by separating picture composition and interaction from the realization of the pictures on a specific output device and the input devices used by the operator.
Document History