DLA - SMD-5962-86717 REV C

MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY, TTL, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 February 1992
Status: inactive
Page Count: 14
scope:

This drawing describes requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54LS595 8-Bit shift register with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage - - - - - - - - - - - - - - - −1.5 V at −18 mA to +7.0 V dc Off-state output voltage - - - - - - - - - - +5.5 V dc Lead temperature (soldering, 10 seconds) - - +300°C Junction temperature (TJ) - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC): See MIL-M-38510, appendix C Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 358 mW 1/

Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - 0.7 V dc Maximum high level output current (IOH)- - - - −1.0 mA Maximum low level output current (IOL): QH' output - - - - - - - - - - - - - - - - - 8 mA Q output - - - - - - - - - - - - - - - - - - 12 mA Shift clock frequency - - - - - - - - - - - - 0 MHz to 20 MHz Minimum duration of: Shift clock pulse - - - - - - - - - - - - - 25 ns Register clock pulse - - - - - - - - - - - - 20 ns Shift clear pulse, low level - - - - - - - - 20 ns Minimum setup time (tsu): [S bar][R bar][C bar][L bar][R bar] inactive before SRCK+ - - - - - - - - 20 ns SER before SRCK+ - - - - - - - - - - - - - 20 ns SRCK before RCK+ 2/ - - - - - - - - - - - - 40 ns [S bar][R bar][C bar][L bar][R bar] low before RCK - - - - - - - - - - - 40 ns Minimum hold time (th) - - - - - - - - - - - - 0 ns Case operating temperature (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 4, 2022
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 16, 2017
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY, TTL, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 24, 2009
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY, TTL, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 20, 2002
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY, TTL, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86717 REV C
February 5, 1992
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY, TTL, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
This drawing describes requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...
March 15, 1988
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY, TTL, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
September 16, 1987
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY, TTL, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
February 25, 1987
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY, TTL, 8-BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement